Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
Silicon Core Number | - |
Kit Application Type | Audio |
Application Sub Type | Internet of Things (IoT) |
Kit Contents | Voice Development Board XC6SLX9 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Voice Development Board, Spartan 6 Fpga | Newark Electronics |
DEV KIT, IOT, VOICE RECOGNITION | element14 |
Where can I find additional details, specifications and documents for a MATRIX-VOICE?
Additional datasheets, footprints and schematics for MATRIX-VOICE are listed on our Part Details page. You can also find images and similar parts to MATRIX-VOICE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MATRIX-VOICE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MATRIX-VOICE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MATRIX-VOICE fall under?
The MATRIX-VOICE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MATRIX-VOICE when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MATRIX-VOICE you can contact the distributor directly for product support, shipping queries etc.
Is the MATRIX-VOICE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MATRIX-VOICE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MATRIX-VOICE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MATRIX-VOICE often in real-time on the comparison pages.
What if I can't find stock of MATRIX-VOICE?
You can fill out our help required form which you can use to request a quote for MATRIX-VOICE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.