Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | M24SR64 |
Kit Application Type | Communication & Networking |
Application Sub Type | RFID Tag |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Matrix Antenna Eval Kit |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Divisible Antenna Boards Each Can be Connected to an MCU to the I2C Interface |
M24SR Series Dynamic NFC/RFID Tag Antenna Matrix Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a MATRIX-M24SR?
Additional datasheets, footprints and schematics for MATRIX-M24SR are listed on our Part Details page. You can also find images and similar parts to MATRIX-M24SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MATRIX-M24SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MATRIX-M24SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MATRIX-M24SR fall under?
The MATRIX-M24SR is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MATRIX-M24SR when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MATRIX-M24SR you can contact the distributor directly for product support, shipping queries etc.
Is the MATRIX-M24SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MATRIX-M24SR have stock available?
Authorised distributors including Avnet America and Avnet Silica have stock available or on a lead time for MATRIX-M24SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MATRIX-M24SR often in real-time on the comparison pages.
What if I can't find stock of MATRIX-M24SR?
You can fill out our help required form which you can use to request a quote for MATRIX-M24SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.