Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | - |
Output Power | 2kW |
Kit Contents | BGA Rework System Soldering Nozzle Calibration tool for Solder Pen Fuse & Filter Set |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a MASTER IXH?
Additional datasheets, footprints and schematics for MASTER IXH are listed on our Part Details page. You can also find images and similar parts to MASTER IXH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MASTER IXH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MASTER IXH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MASTER IXH fall under?
The MASTER IXH is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to MASTER IXH when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MASTER IXH you can contact the distributor directly for product support, shipping queries etc.
Is the MASTER IXH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MASTER IXH have stock available?
There is no stock from authorised distributors for MASTER IXH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MASTER IXH often in real-time on the comparison pages.
What if I can't find stock of MASTER IXH?
You can fill out our help required form which you can use to request a quote for MASTER IXH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.