Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 9V |
Supply Voltage Max | 12V |
Operating Current Max | 50mA |
Sound Level SPL | 103dB |
Resonant Frequency | 2.7kHz |
Product Range | - |
AUDIO PIEZO INDICATOR 9-12V TH | Future Electronics |
Transducer, Piezo, 2.7Khz, 103Db, 12Vdc | Newark Electronics |
Buzzer, Continuous Alarm, 9-12V, 90 dBA, 2.8KHz, Pins, Wash Label, MA Series | Mallory Sonalert MAS800SQ | RS Americas |
89K2231 | element14 |
Piezo Buzzers & Audio Indicators CONSTANT, 9-12VDC XLOUD + SEALED | Sager |
TRANSDUCER, PIEZO, 2.7KHZ, 103DB, 12VDC | Farnell |
Where can I find additional details, specifications and documents for a MAS800SQ?
Additional datasheets, footprints and schematics for MAS800SQ are listed on our Part Details page. You can also find images and similar parts to MAS800SQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAS800SQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAS800SQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAS800SQ fall under?
The MAS800SQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MAS800SQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAS800SQ you can contact the distributor directly for product support, shipping queries etc.
Is the MAS800SQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAS800SQ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for MAS800SQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAS800SQ often in real-time on the comparison pages.
What if I can't find stock of MAS800SQ?
You can fill out our help required form which you can use to request a quote for MAS800SQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.