Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.26
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 9V |
Supply Voltage Max | 12V |
Operating Current Max | 50mA |
Sound Level SPL | 103dB |
Resonant Frequency | 2.7kHz |
Product Range | - |
Piezo Buzzers & Audio Indicators CONSTANT, 9-12VDC XLOUD, 26X22MM | Sager |
MAS Series 2.7 KHz 103 dB 12 V ╪26.3 x 21.9 mm PC Pins Piezo Buzzer | Future Electronics |
Transducer, Piezo, 2.7Khz, 130Db, 12Vdc | Newark Electronics |
Alarm | RS Americas |
TRANSDUCER, PIEZO, 2.7KHZ, 130DB, 12VDC | element14 |
Where can I find additional details, specifications and documents for a MAS800Q?
Additional datasheets, footprints and schematics for MAS800Q are listed on our Part Details page. You can also find images and similar parts to MAS800Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAS800Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAS800Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAS800Q fall under?
The MAS800Q is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MAS800Q when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAS800Q you can contact the distributor directly for product support, shipping queries etc.
Is the MAS800Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAS800Q have stock available?
Authorised distributors including Sager, Future Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for MAS800Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAS800Q often in real-time on the comparison pages.
What if I can't find stock of MAS800Q?
You can fill out our help required form which you can use to request a quote for MAS800Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.