Status: | Unknown |
---|---|
Series: | BlackChip Series |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now |
Antenna Case Size | 8mm x 6mm x 2.5mm |
---|---|
Centre Frequency 1 | 2.45GHz |
Centre Frequency 2 | 5.45GHz |
Product Range | BlackChip Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MAF95029?
Additional datasheets, footprints and schematics for MAF95029 are listed on our Part Details page. You can also find images and similar parts to MAF95029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAF95029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAF95029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAF95029 fall under?
The MAF95029 is listed under Passive Components > Antennas - Dual Band Chip.
Can I view similar or alternative parts?
You can view similar parts to MAF95029 when available in the Antennas - Dual Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAF95029 you can contact the distributor directly for product support, shipping queries etc.
Is the MAF95029 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MAF95029 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAF95029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAF95029 often in real-time on the comparison pages.
What if I can't find stock of MAF95029?
You can fill out our help required form which you can use to request a quote for MAF95029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.