Silicon Manufacturer | NXP |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | MAC57D5-208 |
Silicon Family Name | MAC57D5xx |
For Use With | NXP MAC57D5MB Dev Board |
Kit Contents | Daughter Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Dc For Halo208Lqfp/Rohs Compliant: Yes |Nxp MAC57D5-208DC | Newark Electronics |
Daughter Board for MAC57D5xx Evaluation Board | Avnet America |
DAUGHTER BOARD, MAC57D5 CORTEX-M0+ MCU | Farnell |
Where can I find additional details, specifications and documents for a MAC57D5-208DC?
Additional datasheets, footprints and schematics for MAC57D5-208DC are listed on our Part Details page. You can also find images and similar parts to MAC57D5-208DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAC57D5-208DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAC57D5-208DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAC57D5-208DC fall under?
The MAC57D5-208DC is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MAC57D5-208DC when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAC57D5-208DC you can contact the distributor directly for product support, shipping queries etc.
Is the MAC57D5-208DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAC57D5-208DC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MAC57D5-208DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAC57D5-208DC often in real-time on the comparison pages.
What if I can't find stock of MAC57D5-208DC?
You can fill out our help required form which you can use to request a quote for MAC57D5-208DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.