Status: | Unknown |
---|---|
Series: | MA440 Series |
RoHS: | Unknown |
DMM Functions | AC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 400A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 3.75 |
Jaw Opening Max | 30mm |
Product Range | MA440 Series |
SVHC | No SVHC (07-Jul-2017) |
Clamp Meter W/Ncv, True Rms, 400A, 30Mm | Newark Electronics |
CLAMP METER W/NCV, TRUE RMS, 400A, 30MM | element14 |
Extech Instruments Clamp Meter, TRMS AC, 40MOhm, 1MHz, Backlit LCD, 400A | Distrelec |
Where can I find additional details, specifications and documents for a MA443?
Additional datasheets, footprints and schematics for MA443 are listed on our Part Details page. You can also find images and similar parts to MA443 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA443 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA443 fall under?
The MA443 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to MA443 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA443 you can contact the distributor directly for product support, shipping queries etc.
Is the MA443 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA443 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for MA443.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA443 often in real-time on the comparison pages.
What if I can't find stock of MA443?
You can fill out our help required form which you can use to request a quote for MA443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.