Carrying Case Material | - |
---|---|
External Height | 185mm |
External Width | 90mm |
External Depth | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Compartments | 15 |
Type | Tool Pouch |
External Height | 185mm |
---|---|
External Width | 90mm |
External Depth | 50mm |
SVHC | No SVHC (15-Jan-2019) |
No. of Compartments | 15 |
Type | Tool Pouch |
RoHS Compliant | NA |
C.K Tools Tool Belt Pouch | Distrelec |
Tool Case, Polyester, 50X90X185Mm | Newark Electronics |
CK Tools MA2724 Magma Essential Tool Pouch | Rapid Electronics |
Where can I find additional details, specifications and documents for a MA2724?
Additional datasheets, footprints and schematics for MA2724 are listed on our Part Details page. You can also find images and similar parts to MA2724 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA2724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA2724 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA2724 fall under?
The MA2724 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to MA2724 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA2724 you can contact the distributor directly for product support, shipping queries etc.
Is the MA2724 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA2724 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Newark Electronics and Rapid Electronics have stock available or on a lead time for MA2724.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA2724 often in real-time on the comparison pages.
What if I can't find stock of MA2724?
You can fill out our help required form which you can use to request a quote for MA2724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.