Carrying Case Material | PVC (Polyvinylchloride) |
---|---|
External Height | 185mm |
External Width | 80mm |
External Depth | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 185mm |
Where can I find additional details, specifications and documents for a MA2722?
Additional datasheets, footprints and schematics for MA2722 are listed on our Part Details page. You can also find images and similar parts to MA2722 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA2722 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA2722 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA2722 fall under?
The MA2722 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to MA2722 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA2722 you can contact the distributor directly for product support, shipping queries etc.
Is the MA2722 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA2722 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MA2722.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA2722 often in real-time on the comparison pages.
What if I can't find stock of MA2722?
You can fill out our help required form which you can use to request a quote for MA2722 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.