MA2639 Hand & Workholding Tools by Unknown

TECHNICIAN TOOL CASE 360 X 435 X 265MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$98.21

Distributor Stock
Logo for RS
RS
from US$148.42
33
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$143.13
24
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$108.31
19
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$98.21
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$165.79
-
Buy Now
Logo for element14
element14
from US$135.97
-
Buy Now
Logo for Farnell
Farnell
from US$124.89
-
Buy Now

Specifications

Carrying Case Material PET (Polyester)
External Height 265mm
External Width 435mm
External Depth 360mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Colour Grey Black and Red
Internal Depth - Metric 130mm
Internal Height - Metric 320mm
Internal Width - Metric 420mm


MA2639 Hand & Workholding Tools by CK Tools

TECHNICIAN TOOL CASE, 360 X 435 X 265MMInternal

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Carrying Case Material PET (Polyester)
External Height 265mm
External Width 435mm
External Depth 360mm
SVHC No SVHC (15-Jan-2019)
Colour Grey, Black and Red
RoHS Compliant NA

Alternative Descriptions

C.K Tools Tool Bag 240x400x500mm Polyester Black / Grey | Distrelec
CK Tools MA2639 Magma Technician's Toolcase MAX | Rapid Electronics
Technician Tool Case, 360 X 435 X 265Mm | Newark Electronics
TECHNICIAN TOOL CASE, 360 X 435 X 265MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MA2639?

Additional datasheets, footprints and schematics for MA2639 are listed on our Part Details page. You can also find images and similar parts to MA2639 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MA2639 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA2639 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MA2639 fall under?

The MA2639 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.

Can I view similar or alternative parts?

You can view similar parts to MA2639 when available in the Tool Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MA2639 you can contact the distributor directly for product support, shipping queries etc.

Is the MA2639 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MA2639 have stock available?

Authorised distributors including RS, Distrelec, Rapid Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MA2639.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MA2639 often in real-time on the comparison pages.

What if I can't find stock of MA2639?

You can fill out our help required form which you can use to request a quote for MA2639 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay