Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$117.01
|
109
in stock
|
Buy Now | |
Rapid Electronics
from US$85.71
|
39
in stock
|
Buy Now | |
element14
from US$125.20
|
11
in stock
|
Buy Now | |
Farnell
from US$97.78
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$73.39
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$117.27
|
-
|
Buy Now | |
Distrelec
from US$100.61
|
-
|
Buy Now |
Carrying Case Material | - |
---|---|
External Height | 420mm |
External Width | 460mm |
External Depth | 210mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Type | Tool Case |
Status: | Unknown |
---|---|
Series: | Magma Series |
RoHS: | Unknown |
External Height | 420mm |
---|---|
External Width | 460mm |
External Depth | 210mm |
Product Range | Magma Series |
RoHS Compliant | NA |
CK Tools MA2632 Magma Technician's Toolcase Plus | Rapid Electronics |
TECHNICIAN'S TOOL CASE PLUS | element14 |
Tool Case, Technician, 460Mm X 210Mm X 420Mm | Newark Electronics |
C.K Tools Tool Bag, Shoulder Strap, Polyester, Black / Grey | Distrelec |
Where can I find additional details, specifications and documents for a MA2632?
Additional datasheets, footprints and schematics for MA2632 are listed on our Part Details page. You can also find images and similar parts to MA2632 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA2632 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA2632 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA2632 fall under?
The MA2632 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to MA2632 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA2632 you can contact the distributor directly for product support, shipping queries etc.
Is the MA2632 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA2632 have stock available?
Authorised distributors including RS, Rapid Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MA2632.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA2632 often in real-time on the comparison pages.
What if I can't find stock of MA2632?
You can fill out our help required form which you can use to request a quote for MA2632 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.