Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$97.17
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$110.10
|
14
in stock
|
Buy Now | |
element14
from US$113.50
|
14
in stock
|
Buy Now | |
Farnell
from US$84.15
|
14
in stock
|
Buy Now | |
Distrelec
from US$83.73
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$59.92
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$71.71
|
1
in stock
|
Buy Now |
Carrying Case Material | - |
---|---|
External Height | 330mm |
External Width | 460mm |
External Depth | 210mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Compartments | 50 |
Type | Tool Case |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 330mm |
---|---|
External Width | 460mm |
External Depth | 210mm |
SVHC | No SVHC (15-Jan-2019) |
No. of Compartments | 50 |
Type | Tool Case |
RoHS Compliant | NA |
Tool Case, Polyester, 210X460X330Mm | Newark Electronics |
TECHNICIAN'S TOOL CASE | element14 |
C.K Tools Tool Bag, Shoulder Strap, Polyester, Black / Grey | Distrelec |
CK Tools MA2630 Magma Technician's Toolcase | Rapid Electronics |
Where can I find additional details, specifications and documents for a MA2630?
Additional datasheets, footprints and schematics for MA2630 are listed on our Part Details page. You can also find images and similar parts to MA2630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA2630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA2630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA2630 fall under?
The MA2630 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to MA2630 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA2630 you can contact the distributor directly for product support, shipping queries etc.
Is the MA2630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA2630 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MA2630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA2630 often in real-time on the comparison pages.
What if I can't find stock of MA2630?
You can fill out our help required form which you can use to request a quote for MA2630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.