Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.85
|
No stock
|
Buy Now | |
Rapid Electronics
from US$72.23
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$93.97
|
13
in stock
|
Buy Now | |
element14
from US$80.05
|
11
in stock
|
Buy Now | |
Farnell
from US$70.77
|
11
in stock
|
Buy Now | |
Distrelec
from US$70.32
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$59.39
|
3
in stock
|
Buy Now |
Carrying Case Material | PET (Polyester) |
---|---|
External Height | 280mm |
External Width | 420mm |
External Depth | 280mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PET (Polyester) |
---|---|
External Height | 280mm |
External Width | 420mm |
External Depth | 280mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
CK Tools MA2627A Magma Mini Bag | Rapid Electronics |
Tool Case, Polyester, 280X420X280Mm | Newark Electronics |
C.K Tools Tool Bag 280x280x420mm Polyester Black / Grey | Distrelec |
Where can I find additional details, specifications and documents for a MA2627A?
Additional datasheets, footprints and schematics for MA2627A are listed on our Part Details page. You can also find images and similar parts to MA2627A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA2627A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA2627A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA2627A fall under?
The MA2627A is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to MA2627A when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA2627A you can contact the distributor directly for product support, shipping queries etc.
Is the MA2627A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA2627A have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MA2627A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA2627A often in real-time on the comparison pages.
What if I can't find stock of MA2627A?
You can fill out our help required form which you can use to request a quote for MA2627A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.