Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
Sensor Terminals | Connector |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Speed Sensor Type | VRS General Purpose |
Inductance | 85mH |
Speed Sensors 15.9 mm 60V High Output | Sager |
Magnetic Speed Sensor | Newark Electronics |
Sensor, Sealed Front End, 2-Pin Con., Stainless Steel Housing, 1.1in Thread L. | Honeywell MA240SAN | RS Americas |
Where can I find additional details, specifications and documents for a MA240SAN?
Additional datasheets, footprints and schematics for MA240SAN are listed on our Part Details page. You can also find images and similar parts to MA240SAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA240SAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA240SAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA240SAN fall under?
The MA240SAN is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MA240SAN when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA240SAN you can contact the distributor directly for product support, shipping queries etc.
Is the MA240SAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA240SAN have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MA240SAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA240SAN often in real-time on the comparison pages.
What if I can't find stock of MA240SAN?
You can fill out our help required form which you can use to request a quote for MA240SAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.