Prices starting from US$49.32
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Silicon Core Number | PIC24F |
Silicon Family Name | PIC24FJxxGBxxx |
For Use With | PIC24 Explorer 16 Development Board |
Kit Contents | Plug-in Module 44-pin PIC24FJ64GB004 MCU Sample |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Plug-In Module |
Features | Plug-In Modules Plug into the Main Processor Socket of the Development Boards |
PIC24FJ64GB004 PIM for Explorer 16 | Microchip Technology |
Plug In Module , For Explorer 16, Pictail Plus | Newark Electronics |
Plug In Module w/ 44-pin PIC24FJ64GB004 MCU for Explorer 16 Development Board | Future Electronics |
PIC24FJ64GB004 PIM For Explorer 16 | Avnet America |
PIC24FJ64GB004 PIM for Explorer 16 - Development Kit | Microchip Technology Inc. MA240019 | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
MOD, PLUG-IN, 24FJ64GB004, FOR EXP16 | Farnell |
Where can I find additional details, specifications and documents for a MA240019?
Additional datasheets, footprints and schematics for MA240019 are listed on our Part Details page. You can also find images and similar parts to MA240019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA240019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA240019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA240019 fall under?
The MA240019 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MA240019 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA240019 you can contact the distributor directly for product support, shipping queries etc.
Is the MA240019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA240019 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MA240019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA240019 often in real-time on the comparison pages.
What if I can't find stock of MA240019?
You can fill out our help required form which you can use to request a quote for MA240019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.