Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.06
|
No stock
|
Buy Now | |
Microchip Technology
from US$39.20
|
41
in stock
|
Buy Now | |
Distrelec
from US$40.11
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$44.23
|
-
|
Buy Now | |
Future Electronics
from US$45.46
|
-
|
Buy Now | |
Avnet America
from US$39.20
|
-
|
Buy Now | |
RS Americas
from US$49.48
|
-
|
Buy Now | |
element14
from US$41.23
|
-
|
Buy Now | |
Richardson RFPD
from US$42.72
|
-
|
Buy Now | |
Farnell
from US$39.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Silicon Core Number | PIC24F |
Silicon Family Name | PIC24FJxxGAxxx |
For Use With | Explorer 16 (DM240001 or DM240002) |
Kit Contents | PIC24F256GA General Purpose PIM |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Plug-In Module for 16 Development Board (DM240001 or DM240002) |
PIC24F256GA General Purpose PIM | Microchip Technology |
Microchip Plug-In Evaluation Module for PIC24F256GA Microcontroller | Distrelec |
PIC24FJ256GA110 PIC24 100-pin PIM | RS |
Plug In Module, J256Ga110, For Explorer 16 | Newark Electronics |
100 Pin PIC24F256GA General Purpose Plug-In Module | Future Electronics |
PIC24FJ256GA110 MCU Sample For Use With The Explorer 16 Development Board | Avnet America |
OEM Boards, Daughter Cards, PIC24F GA Plug In Module | Microchip Technology Inc. MA240015 | RS Americas |
PLUG IN MODULE, EXPLORER 16 DEV BOARD | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a MA240015?
Additional datasheets, footprints and schematics for MA240015 are listed on our Part Details page. You can also find images and similar parts to MA240015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA240015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA240015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA240015 fall under?
The MA240015 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MA240015 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA240015 you can contact the distributor directly for product support, shipping queries etc.
Is the MA240015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA240015 have stock available?
Authorised distributors including Microchip Technology, Distrelec, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MA240015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA240015 often in real-time on the comparison pages.
What if I can't find stock of MA240015?
You can fill out our help required form which you can use to request a quote for MA240015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.