Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.95
|
No stock
|
Buy Now | |
Microchip Technology
from US$39.20
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$40.77
|
-
|
Buy Now | |
Future Electronics
from US$45.46
|
-
|
Buy Now | |
Avnet America
from US$39.20
|
-
|
Buy Now | |
RS Americas
from US$76.47
|
-
|
Buy Now | |
Distrelec
from US$49.26
|
-
|
Buy Now | |
Richardson RFPD
from US$42.72
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC24 |
Silicon Core Number | PIC24F |
Silicon Family Name | PIC24FJxxGAxxx |
RoHS Compliant | NA |
PIC24F 44P to 100P TQFP Plug-In Module | Microchip Technology |
Plug In Module , For Explorer 16, Pictail Plus | Newark Electronics |
44 Pin to 100 Pin TQFP PIC24F Plug-In Module | Future Electronics |
PIC24F 44P To 100P TQFP Plug In Module | Avnet America |
PIC24FJ64GA004 PIC24 100-pin PIM | Microchip Technology Inc. MA240013 | RS Americas |
Microchip Plug-In Evaluation Module for PIC24FJ64GA004 Microcontroller | Distrelec |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
DSPIC / PIC EMBEDDED DAUGH BOARDS & MOD | Farnell |
Where can I find additional details, specifications and documents for a MA240013?
Additional datasheets, footprints and schematics for MA240013 are listed on our Part Details page. You can also find images and similar parts to MA240013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA240013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA240013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA240013 fall under?
The MA240013 is listed under Embedded Computers, Education & Maker Boards > DSPIC / PIC > Embedded Daughter Boards & Modules - DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MA240013 when available in the Embedded Daughter Boards & Modules - DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA240013 you can contact the distributor directly for product support, shipping queries etc.
Is the MA240013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA240013 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MA240013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA240013 often in real-time on the comparison pages.
What if I can't find stock of MA240013?
You can fill out our help required form which you can use to request a quote for MA240013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.