Status: | Unknown |
---|---|
Series: | High Output Series |
RoHS: | Unknown |
Sensor Housing | Cylindrical |
---|---|
Product Range | High Output Series |
Output Voltage | 90V |
RoHS Compliant | No |
Speed Sensors Seald Front-End 175V VRS Sensor | Sager |
Magnetic Speed Sensor | Newark Electronics |
Sensor, 5/8-24 UNF-2A, 60 V p-p (Min.), -55 to +150 C | Honeywell MA230SAN | RS Americas |
Where can I find additional details, specifications and documents for a .MA230SAN?
Additional datasheets, footprints and schematics for .MA230SAN are listed on our Part Details page. You can also find images and similar parts to .MA230SAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for .MA230SAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view .MA230SAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does .MA230SAN fall under?
The .MA230SAN is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Magnetoresistive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to .MA230SAN when available in the Magnetoresistive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the .MA230SAN you can contact the distributor directly for product support, shipping queries etc.
Is the .MA230SAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for .MA230SAN have stock available?
Authorised distributors including Sager, Newark Electronics and RS Americas have stock available or on a lead time for .MA230SAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for .MA230SAN often in real-time on the comparison pages.
What if I can't find stock of .MA230SAN?
You can fill out our help required form which you can use to request a quote for .MA230SAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.