Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.02
|
No stock
|
Buy Now | |
Distrelec
from US$63.76
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$72.34
|
6
in stock
|
Buy Now | |
element14
from US$72.97
|
6
in stock
|
Buy Now | |
Farnell
from US$41.26
|
6
in stock
|
Buy Now | |
Microchip Technology
from US$69.56
|
5
in stock
|
Buy Now | |
Avnet America
from US$69.56
|
-
|
Buy Now | |
RS Americas
from US$87.79
|
-
|
Buy Now | |
Richardson RFPD
from US$75.79
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | PIC18F97J94 |
Silicon Family Name | PIC18F9xxx |
For Use With | Microchip DM240314 LCD Explorer Board |
Kit Contents | Plug-In Module PIC18F97J94 RJ-11 to ICSP Adapter USB A to Mini-B Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 100pin PIC18FJ94 Supports Evaluation of 64/80/100pin Devices Can be used as standalone too |
Microchip Plug-In Evaluation Module for PIC18F97J94 Microcontroller | Distrelec |
Module, Pic18F87J94, Plug In, 80Pin | Newark Electronics |
MODULE, PIC18F87J94, PLUG IN, 80PIN | element14 |
PIC18F97J94 Plug in Module | Microchip Technology |
PIC18F97J94 Plug in Module Board | RS |
PIC18F97J94 Plug-In Module for LCD Explorer Board | Avnet America |
Microchip MA180034, Module For PIC18F97J94 | Microchip Technology Inc. MA180034 | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a MA180034?
Additional datasheets, footprints and schematics for MA180034 are listed on our Part Details page. You can also find images and similar parts to MA180034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA180034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA180034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA180034 fall under?
The MA180034 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MA180034 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA180034 you can contact the distributor directly for product support, shipping queries etc.
Is the MA180034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA180034 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for MA180034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA180034 often in real-time on the comparison pages.
What if I can't find stock of MA180034?
You can fill out our help required form which you can use to request a quote for MA180034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.