Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | PIC18F87J94 |
Silicon Family Name | PIC18F |
For Use With | Microchip DM183032 PICDEM PIC18 Explorer Board |
Kit Contents | Plug-In Module PIC18F87J94 RJ-11 to ICSP Adapter USB A to Mini-B Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Supports Most of the PIC18F6 & PIC18F8 64pin & 8pin MCUs Can be Used Standalone with AC164110 |
Microchip MA180033, Module For PIC18F87J94 | Microchip Technology Inc. MA180033 | RS Americas |
Plug-In Adapter, Picdem Pic18 Explorer | Newark Electronics |
PIC18F87J94 8-Bit Microcontroller Plug-In Module | Avnet Silica |
Where can I find additional details, specifications and documents for a MA180033?
Additional datasheets, footprints and schematics for MA180033 are listed on our Part Details page. You can also find images and similar parts to MA180033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA180033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA180033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA180033 fall under?
The MA180033 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MA180033 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA180033 you can contact the distributor directly for product support, shipping queries etc.
Is the MA180033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA180033 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Silica have stock available or on a lead time for MA180033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA180033 often in real-time on the comparison pages.
What if I can't find stock of MA180033?
You can fill out our help required form which you can use to request a quote for MA180033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.