Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.19
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$39.20
|
18
in stock
|
Buy Now | |
Distrelec
from US$42.11
|
5
in stock
|
Buy Now | |
element14
from US$41.11
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$40.77
|
-
|
Buy Now | |
Avnet America
from US$39.20
|
-
|
Buy Now | |
RS Americas
from US$76.47
|
-
|
Buy Now | |
Richardson RFPD
from US$42.72
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | PIC18F |
Silicon Family Name | PIC18FxxKxx |
For Use With | PICDEM PIC18 Explorer Board |
Kit Contents | Board Docs |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Convert To | 84-TQFP |
Features | Plug-In Modules Plug into the Main Processor Socket of the Development Boards |
IC Adapter Type | Plug-In Module |
Supported Devices | PIC18F45K20 |
PIC18F46K20 44-PIN TQFP PIM | Microchip Technology |
Microchip Plug-In Evaluation Module for PIC18F46K20 Microcontroller | Distrelec |
MODULE, 45K20, 44/84 PIN TQFP | element14 |
Plug In Module, For Picdem Pic18, Hpc Explorer | Newark Electronics |
PIC18F45K20 44-PIN TQFP TO 84-PIN PIM | Avnet America |
PIC18F45K20 PIC18 84-pin PIM | Microchip Technology Inc. MA180026 | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a MA180026?
Additional datasheets, footprints and schematics for MA180026 are listed on our Part Details page. You can also find images and similar parts to MA180026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA180026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA180026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA180026 fall under?
The MA180026 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MA180026 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA180026 you can contact the distributor directly for product support, shipping queries etc.
Is the MA180026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA180026 have stock available?
Authorised distributors including Microchip Technology, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for MA180026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA180026 often in real-time on the comparison pages.
What if I can't find stock of MA180026?
You can fill out our help required form which you can use to request a quote for MA180026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.