Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.20
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | PIC18F85J11 |
Silicon Family Name | PIC18FxxJxx |
For Use With | - |
Kit Contents | Plug-In Module PIC18F85J11 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Interfaces Directly to the PIC18 Explorer Board (DM183032) for Evaluation or Demo Purposes |
PIC18F85J11 PIM | Microchip Technology |
Plug In Module, For Explorer, Hpc Explorer | Newark Electronics |
Plug-In Module | Avnet America |
OEM Boards, Daughter Cards, PIC18F85J11 PIM for HPC explorer | Microchip Technology Inc. MA180018 | RS Americas |
Microchip Plug-In Evaluation Module for PIC18F85J11 Microcontroller | Distrelec |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a MA180018?
Additional datasheets, footprints and schematics for MA180018 are listed on our Part Details page. You can also find images and similar parts to MA180018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA180018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA180018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA180018 fall under?
The MA180018 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to MA180018 when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA180018 you can contact the distributor directly for product support, shipping queries etc.
Is the MA180018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA180018 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for MA180018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA180018 often in real-time on the comparison pages.
What if I can't find stock of MA180018?
You can fill out our help required form which you can use to request a quote for MA180018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.