Status: | Unknown |
---|---|
Series: | MA Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Surface Mount |
Product Range | MA Series |
Contact Current Max | 300mA |
Contact Voltage DC Max | 4V |
RoHS Compliant | Yes |
Slide Switch, Spdt, 0.3A, 4Vdc, Smd | Newark Electronics |
Slide Switch, SPDT, ON-ON, Standard Actuator, Surface Mount, 300mA, 4VDC, PC Pin | APEM Components MA12RTR | RS Americas |
Where can I find additional details, specifications and documents for a MA12RTR?
Additional datasheets, footprints and schematics for MA12RTR are listed on our Part Details page. You can also find images and similar parts to MA12RTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA12RTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA12RTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA12RTR fall under?
The MA12RTR is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to MA12RTR when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA12RTR you can contact the distributor directly for product support, shipping queries etc.
Is the MA12RTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MA12RTR have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for MA12RTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA12RTR often in real-time on the comparison pages.
What if I can't find stock of MA12RTR?
You can fill out our help required form which you can use to request a quote for MA12RTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.