Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Rotary Switches |
---|---|
No. of Poles | 1 Pole |
No. of Positions | 12Ways |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Current @ Contact Voltage AC Max | 500mA |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Rating | 2A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 300V |
External Diameter | 25.4mm |
Indexing Angle | 36° |
Insulation Resistance | 500Mohm |
Shaft Diameter | 6.35mm |
Switch Operation | Off-On |
Wafer, Ma, 1Pole, 12 Pos 36Deg | Newark Electronics |
WAFER, MA, 1POLE, 12 POS 36DEG | element14 |
Where can I find additional details, specifications and documents for a MA112S 454623MA?
Additional datasheets, footprints and schematics for MA112S 454623MA are listed on our Part Details page. You can also find images and similar parts to MA112S 454623MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA112S 454623MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA112S 454623MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA112S 454623MA fall under?
The MA112S 454623MA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MA112S 454623MA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA112S 454623MA you can contact the distributor directly for product support, shipping queries etc.
Is the MA112S 454623MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA112S 454623MA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MA112S 454623MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA112S 454623MA often in real-time on the comparison pages.
What if I can't find stock of MA112S 454623MA?
You can fill out our help required form which you can use to request a quote for MA112S 454623MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.