Status: | Unknown |
---|---|
Series: | MA100 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | MA100 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | - |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Thermistor, Ntc, 10K, Wire Leaded | Newark Electronics |
Thermistor NTC 10k Ohm 2-Pin Bulk | Avnet America |
Thermistor Ntc .080"Dia 2252 Ohm | Amphenol Advanced Sensors MA100GG103CN | RS Americas |
Where can I find additional details, specifications and documents for a MA100GG103CN?
Additional datasheets, footprints and schematics for MA100GG103CN are listed on our Part Details page. You can also find images and similar parts to MA100GG103CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA100GG103CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA100GG103CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA100GG103CN fall under?
The MA100GG103CN is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to MA100GG103CN when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA100GG103CN you can contact the distributor directly for product support, shipping queries etc.
Is the MA100GG103CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA100GG103CN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MA100GG103CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA100GG103CN often in real-time on the comparison pages.
What if I can't find stock of MA100GG103CN?
You can fill out our help required form which you can use to request a quote for MA100GG103CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.