Status: | Unknown |
---|---|
Series: | MA100 Series |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.15
|
614
in stock
|
Buy Now | |
Newark Electronics
from US$4.63
|
852
in stock
|
Buy Now | |
element14
from US$4.51
|
852
in stock
|
Buy Now | |
Farnell
from US$4.91
|
852
in stock
|
Buy Now | |
RS Americas
from US$4.11
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
TTI Europe
from US$3.61
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | MA100 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | - |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Thermistor, Ntc, 10K, Wire Leaded | Newark Electronics |
Biomedical 0.030in OD cap,10KOhm | RS |
Thermistor Ntc .030"Dia 10K Ohm | Amphenol Advanced Sensors MA100BF103BN | RS Americas |
Thermistor NTC 10k Ohm 2-Pin Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a MA100BF103BN?
Additional datasheets, footprints and schematics for MA100BF103BN are listed on our Part Details page. You can also find images and similar parts to MA100BF103BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA100BF103BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA100BF103BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA100BF103BN fall under?
The MA100BF103BN is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to MA100BF103BN when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA100BF103BN you can contact the distributor directly for product support, shipping queries etc.
Is the MA100BF103BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA100BF103BN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for MA100BF103BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA100BF103BN often in real-time on the comparison pages.
What if I can't find stock of MA100BF103BN?
You can fill out our help required form which you can use to request a quote for MA100BF103BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.