Status: | Unknown |
---|---|
Series: | CORCOM M Series |
RoHS: | Compliant |
Connector Type A | Molex 4-pin Plug |
---|---|
Connector Type B | Free End |
Current Rating | 6A |
Voltage Rating | 250VAC |
Product Range | CORCOM M Series |
Cable Length - Imperial | 8.5" |
RoHS Compliant | Yes |
MA100 PEM CONNECTOR=F6900 Filter Accessory Type: Power Interconnect Assembly Power Interconnect Assembly | Emi & Emc Accessories | Part Number: MA100 | Internal Number: 1609139-1 | TE Connectivity | TE Store |
Power Interconnect Assembly | Newark Electronics |
Cable Assembly Wire Lead Power | Avnet America |
Corcom | RS Americas |
Power Interconnect Assembly, L-G/L-L/L-L Protection Modes | Carlton-Bates |
Where can I find additional details, specifications and documents for a MA100?
Additional datasheets, footprints and schematics for MA100 are listed on our Part Details page. You can also find images and similar parts to MA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA100 fall under?
The MA100 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to MA100 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA100 you can contact the distributor directly for product support, shipping queries etc.
Is the MA100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MA100 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for MA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA100 often in real-time on the comparison pages.
What if I can't find stock of MA100?
You can fill out our help required form which you can use to request a quote for MA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.