Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fan Frame Size | 80mm |
---|---|
Product Range | - |
Current Type | DC |
External Diameter | 80mm |
External Height | 80mm |
Fan Size | 80mm x 80mm |
Flow Rate - Imperial | 32.4cu.ft/min |
Flow Rate - Metric | 0.91m³/min |
Noise Figure Typ | 28dB |
Power Consumption | 1.32W |
Speed Range Max | 2500rpm |
Supply Voltage V DC | 12V |
Where can I find additional details, specifications and documents for a MA0825SIM-3PIN?
Additional datasheets, footprints and schematics for MA0825SIM-3PIN are listed on our Part Details page. You can also find images and similar parts to MA0825SIM-3PIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA0825SIM-3PIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA0825SIM-3PIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA0825SIM-3PIN fall under?
The MA0825SIM-3PIN is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to MA0825SIM-3PIN when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA0825SIM-3PIN you can contact the distributor directly for product support, shipping queries etc.
Is the MA0825SIM-3PIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA0825SIM-3PIN have stock available?
There is no stock from authorised distributors for MA0825SIM-3PIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA0825SIM-3PIN often in real-time on the comparison pages.
What if I can't find stock of MA0825SIM-3PIN?
You can fill out our help required form which you can use to request a quote for MA0825SIM-3PIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.