Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Relay Mounting | DIN Rail |
---|---|
Operating Voltage | 300V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 2.2kW |
Switching Current AC1 | 12A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MA05-R-S-01400AC?
Additional datasheets, footprints and schematics for MA05-R-S-01400AC are listed on our Part Details page. You can also find images and similar parts to MA05-R-S-01400AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA05-R-S-01400AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA05-R-S-01400AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA05-R-S-01400AC fall under?
The MA05-R-S-01400AC is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to MA05-R-S-01400AC when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA05-R-S-01400AC you can contact the distributor directly for product support, shipping queries etc.
Is the MA05-R-S-01400AC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MA05-R-S-01400AC have stock available?
There is no stock from authorised distributors for MA05-R-S-01400AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA05-R-S-01400AC often in real-time on the comparison pages.
What if I can't find stock of MA05-R-S-01400AC?
You can fill out our help required form which you can use to request a quote for MA05-R-S-01400AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.