MA0410B1M Computing by Unknown

FAN 40MM 2 PIN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.70

Distributor Stock
Logo for Farnell
Farnell
from US$4.70
No stock
Buy Now
Logo for element14
element14
from US$7.13
-
Buy Now

Specifications

Fan Frame Size 40mm
Product Range -
Fan Size 40mm x 40mm
Flow Rate - Imperial 6.19cu.ft/min
Flow Rate - Metric 0.17m³/min
Noise Figure Typ 21dB
Power Consumption 0.84W
Supply Voltage V DC 12V

Alternative Descriptions

FAN, 40MM, 2 PIN | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MA0410B1M?

Additional datasheets, footprints and schematics for MA0410B1M are listed on our Part Details page. You can also find images and similar parts to MA0410B1M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MA0410B1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA0410B1M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MA0410B1M fall under?

The MA0410B1M is listed under Computer & Office > Computing > PC Components & Upgrades.

Can I view similar or alternative parts?

You can view similar parts to MA0410B1M when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MA0410B1M you can contact the distributor directly for product support, shipping queries etc.

Is the MA0410B1M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MA0410B1M have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MA0410B1M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MA0410B1M often in real-time on the comparison pages.

What if I can't find stock of MA0410B1M?

You can fill out our help required form which you can use to request a quote for MA0410B1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay