Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Relay Mounting | DIN Rail |
---|---|
Operating Voltage | 300V |
Contact Configuration | DPST-NO, DPST-NC |
No. of Poles | 4 Pole |
RoHS Compliant | Yes |
Contactor, 4-Pole, Dpst-No/Nc, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a MA04-S-2224AC?
Additional datasheets, footprints and schematics for MA04-S-2224AC are listed on our Part Details page. You can also find images and similar parts to MA04-S-2224AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA04-S-2224AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA04-S-2224AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA04-S-2224AC fall under?
The MA04-S-2224AC is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to MA04-S-2224AC when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA04-S-2224AC you can contact the distributor directly for product support, shipping queries etc.
Is the MA04-S-2224AC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MA04-S-2224AC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MA04-S-2224AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA04-S-2224AC often in real-time on the comparison pages.
What if I can't find stock of MA04-S-2224AC?
You can fill out our help required form which you can use to request a quote for MA04-S-2224AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.