MA-ISK-S30-2000-P1-2.0-C2-T Sensors & Transducers by Labfacility

SENSOR T/COUPLE MI K S/S 3X2000MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.12

Distributor Stock
Logo for Farnell
Farnell
from US$21.12
No stock
Buy Now
Logo for element14
element14
from US$38.49
-
Buy Now

Specifications

Thermocouple Type K
Sensing Temperature Min -100°C
Sensing Temperature Max +1100°C
Sensor Body Material Stainless Steel
Lead Length 2m
Product Range -
SVHC No SVHC (15-Jan-2018)
Body Material Stainless Steel
Conductor Make-up 7/0.2mm
External Diameter 3mm
External Length / Height 2m
Material Composition Stainless Steel
No. of Max Strands x Strand Size 7 x 0.2mm
Probe Length 2000mm
Temperature Measuring Range -100°C to +1100°C
Temperature Sensing Range -100°C to +1100°C

Alternative Descriptions

SENSOR, T/COUPLE, MI, K, S/S, 3X2000MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MA-ISK-S30-2000-P1-2.0-C2-T?

Additional datasheets, footprints and schematics for MA-ISK-S30-2000-P1-2.0-C2-T are listed on our Part Details page. You can also find images and similar parts to MA-ISK-S30-2000-P1-2.0-C2-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MA-ISK-S30-2000-P1-2.0-C2-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA-ISK-S30-2000-P1-2.0-C2-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MA-ISK-S30-2000-P1-2.0-C2-T fall under?

The MA-ISK-S30-2000-P1-2.0-C2-T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to MA-ISK-S30-2000-P1-2.0-C2-T when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MA-ISK-S30-2000-P1-2.0-C2-T you can contact the distributor directly for product support, shipping queries etc.

Is the MA-ISK-S30-2000-P1-2.0-C2-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MA-ISK-S30-2000-P1-2.0-C2-T have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MA-ISK-S30-2000-P1-2.0-C2-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MA-ISK-S30-2000-P1-2.0-C2-T often in real-time on the comparison pages.

What if I can't find stock of MA-ISK-S30-2000-P1-2.0-C2-T?

You can fill out our help required form which you can use to request a quote for MA-ISK-S30-2000-P1-2.0-C2-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay