Status: | Unknown |
---|---|
Series: | MA-ISK Series |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | -100°C |
Sensing Temperature Max | +1100°C |
Sensor Body Material | Stainless Steel |
Lead Length | 2m |
Product Range | MA-ISK Series |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Stainless Steel |
Conductor Make-up | 7/0.2mm |
External Diameter | 1.5mm |
External Length / Height | 2m |
Material Composition | Stainless Steel |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Probe Length | 2000mm |
Temperature Measuring Range | -100°C to +1100°C |
Temperature Sensing Range | -100°C to +1100°C |
Sensor, T/Couple, Mi, K, S/S, 1.5X2000Mm | Newark Electronics |
SENSOR, T/COUPLE, MI, K, S/S, 1.5X2000MM | element14 |
Where can I find additional details, specifications and documents for a MA-ISK-S15-2000-P1-2.0-C2-T?
Additional datasheets, footprints and schematics for MA-ISK-S15-2000-P1-2.0-C2-T are listed on our Part Details page. You can also find images and similar parts to MA-ISK-S15-2000-P1-2.0-C2-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA-ISK-S15-2000-P1-2.0-C2-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA-ISK-S15-2000-P1-2.0-C2-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA-ISK-S15-2000-P1-2.0-C2-T fall under?
The MA-ISK-S15-2000-P1-2.0-C2-T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MA-ISK-S15-2000-P1-2.0-C2-T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA-ISK-S15-2000-P1-2.0-C2-T you can contact the distributor directly for product support, shipping queries etc.
Is the MA-ISK-S15-2000-P1-2.0-C2-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA-ISK-S15-2000-P1-2.0-C2-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MA-ISK-S15-2000-P1-2.0-C2-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA-ISK-S15-2000-P1-2.0-C2-T often in real-time on the comparison pages.
What if I can't find stock of MA-ISK-S15-2000-P1-2.0-C2-T?
You can fill out our help required form which you can use to request a quote for MA-ISK-S15-2000-P1-2.0-C2-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.