Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fibre Type | Multimode |
---|---|
Fibre Diameter | 62.5µm / 125µm |
No. of Fibers | 2Fibres |
External Diameter | 6.604mm |
Jacket Color | Orange |
RoHS Compliant | Yes |
Cable, Fiber Optic, Multimode , 2Fiber, Orange | Newark Electronics |
Where can I find additional details, specifications and documents for a M9B005?
Additional datasheets, footprints and schematics for M9B005 are listed on our Part Details page. You can also find images and similar parts to M9B005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M9B005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M9B005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M9B005 fall under?
The M9B005 is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to M9B005 when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M9B005 you can contact the distributor directly for product support, shipping queries etc.
Is the M9B005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M9B005 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for M9B005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M9B005 often in real-time on the comparison pages.
What if I can't find stock of M9B005?
You can fill out our help required form which you can use to request a quote for M9B005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.