Status: | Active |
---|---|
Series: | M95M02-DR |
RoHS: | Compliant |
Prices starting from US$1.28
Compatible with the serial peripheral interface (SPI) bus |
Memory array 2 Mbit (256 Kbytes) of EEPROM Page size: 256 bytes |
2 Mbit (256 Kbytes) of EEPROM |
Page size: 256 bytes |
Write Byte Write within 10 ms Page Write within 10 ms |
Byte Write within 10 ms |
Page Write within 10 ms |
Additional write lockable page (Identification page) |
Write protect: quarter, half or whole memory array |
Clock frequency: 5 MHz |
Single supply voltage: 1.7 to 5.5 V over -20 °C to +85 °C 1.8 to 5.5 V over -40 °C to +85 °C |
1.7 to 5.5 V over -20 °C to +85 °C |
1.8 to 5.5 V over -40 °C to +85 °C |
Operating temperature range: from -40 °C up to +85 °C |
Enhanced ESD protection |
More than 4 million Write cycles |
More than 200-year data retention |
Packages: SO8 (ECOPACK2) WLCSP (ECOPACK2) |
SO8 (ECOPACK2) |
WLCSP (ECOPACK2) |
Product Specifications |
---|
DS7024 2-Mbit serial SPI bus EEPROM |
Application Notes |
---|
AN4653 Cycling endurance and data retention of high density EEPROM based on CMOS F8H process |
AN2014 How a designer can make the most of STMicroelectronics Serial EEPROMs |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Application Notes for related Tools & Software |
---|
AN5403 STEVAL-STRKT01 power management architecture description and configuration for optimized battery life |
Flyers |
---|
Serial EEPROM |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
Eeprom, 2Mbit, Spi, 5Mhz, Wlcsp-8 | Newark Electronics |
EEPROM, 2MBIT, SPI, 5MHZ, WLCSP-8 | element14 |
M95M02 Series 2 Mb (256 K x 8) 5.5 V Surface Mount Serial SPI bus EEPROM-WLCSP-8 | Future Electronics |
EEPROM Serial-SPI 2M-bit 256K x 8 2.5V/3.3V/5V 8-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a M95M02-DRCS6TP/K?
Additional datasheets, footprints and schematics for M95M02-DRCS6TP/K are listed on our Part Details page. You can also find images and similar parts to M95M02-DRCS6TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95M02-DRCS6TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95M02-DRCS6TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95M02-DRCS6TP/K fall under?
The M95M02-DRCS6TP/K is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard SPI EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95M02-DRCS6TP/K when available in the Standard SPI EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95M02-DRCS6TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M95M02-DRCS6TP/K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M95M02-DRCS6TP/K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for M95M02-DRCS6TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95M02-DRCS6TP/K often in real-time on the comparison pages.
What if I can't find stock of M95M02-DRCS6TP/K?
You can fill out our help required form which you can use to request a quote for M95M02-DRCS6TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.