Status: | Unknown |
---|---|
Series: | 128Kbit SPI Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
5,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
776
in stock
|
Buy Now | |
Avnet Silica
-
|
25,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Farnell
from US$46.06
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 128Kbit |
EEPROM Memory Configuration | 16K x 8bit |
Clock Frequency | 10MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 128Kbit SPI Serial EEPROM |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 956128 |
Clock Frequency Max | 10MHz |
Device Marking | M95128-WMN6P |
Frequency | 5MHz |
IC Interface Type | Serial SPI |
Logic Function Number | 95128 |
Memory Density | 128Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 2.5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
M95128 Series 128 Kb (16 K x 8) 5.5 V Serial SPI Bus EEPROM w/High-Speed Clock | Future Electronics |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM,128k,Serial,SPI,M95128-WMN6P | RS |
EEPROM Serial-SPI 128K-bit 16K x 8 3.3V/5V 8-Pin SO N | Avnet Silica |
SERIAL EEPROM, 128KBIT, 10MHZ, SOIC-8 | element14 |
Eeprom S Spi |Stmicroelectronics M95128-WMN6P | Newark Electronics |
Where can I find additional details, specifications and documents for a M95128-WMN6P?
Additional datasheets, footprints and schematics for M95128-WMN6P are listed on our Part Details page. You can also find images and similar parts to M95128-WMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95128-WMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95128-WMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95128-WMN6P fall under?
The M95128-WMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95128-WMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95128-WMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M95128-WMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M95128-WMN6P have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Avnet Silica and EBV Elektronik have stock available or on a lead time for M95128-WMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95128-WMN6P often in real-time on the comparison pages.
What if I can't find stock of M95128-WMN6P?
You can fill out our help required form which you can use to request a quote for M95128-WMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.