Status: | Unknown |
---|---|
Series: | 2Kbit Microwire Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
58,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,540
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,500
in stock
|
Buy Now | |
element14
from US$0.16
|
1,500
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,500
in stock
|
Buy Now | |
RS
from US$0.16
|
275
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
94
in stock
|
Buy Now | |
Avnet Silica
-
|
9,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,300
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now |
Memory Interface Type | Serial Microwire |
---|---|
Memory Size | 2Kbit |
EEPROM Memory Configuration | 256 x 8bit / 128 x 16bit |
Clock Frequency | 2MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2Kbit Microwire Serial EEPROM |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 93 |
Clock Frequency Max | 2MHz |
DC Supply Voltage Tolerance + | 10% |
DC Supply Voltage Tolerance - | 10% |
Device Marking | M93C56-WMN6P |
IC Interface Type | Serial Microwire |
Logic Function Number | 93C56 |
Memory Density | 2Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Vcc Tolerance + | 10% |
Vcc Tolerance - | -10% |
Voltage Vcc | 5V |
M93C56 Series 2 Kb (256 x 8 / 128 x 16) 2.5 V Microwire« Serial EEPROM -SOIC-8 | Future Electronics |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Ser 5V 256x8/128x16 SO8 | Schukat Electronic |
Serial Eeprom, 2Kbit, 2Mhz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 2KBIT, 2MHZ, SOIC-8 | element14 |
EEPROM 2KBit 256x8 2.5V MICROWIRE SOIC8 | RS |
ST EEPROM 128 x 16 Bit / 256 x 8 Bit SO-8 | Distrelec |
EEPROM Serial-Microwire 2K-bit 256 x 8/128 x 16 3.3V/5V 8-Pin SO N Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a M93C56-WMN6P?
Additional datasheets, footprints and schematics for M93C56-WMN6P are listed on our Part Details page. You can also find images and similar parts to M93C56-WMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M93C56-WMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M93C56-WMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M93C56-WMN6P fall under?
The M93C56-WMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M93C56-WMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M93C56-WMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M93C56-WMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M93C56-WMN6P have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for M93C56-WMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M93C56-WMN6P often in real-time on the comparison pages.
What if I can't find stock of M93C56-WMN6P?
You can fill out our help required form which you can use to request a quote for M93C56-WMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.