Status: | Unknown |
---|---|
Series: | AS85049/90 |
RoHS: | Unknown |
Prices starting from US$32.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$120.82
|
238
in stock
|
Buy Now | |
Powell Electronics
from US$527.29
|
143
in stock
|
Buy Now | |
Electro Enterprises
from US$32.68
|
29
in stock
|
Buy Now | |
element14
from US$83.45
|
7
in stock
|
Buy Now | |
Avnet America
from US$113.91
|
-
|
Buy Now | |
RS Americas
from US$64.78
|
-
|
Buy Now | |
TTI Europe
from US$385.83
|
-
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 15.9mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/90 |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Shell Size | 17 |
---|---|
Cable Diameter Max | 16.26mm |
For Use With | Circular Connectors |
RoHS Compliant | Yes |
STRAIN RELIEF, SZ 17, 16.26MM | element14 |
Backshells, Band lock, 90degree, EN | Amphenol Pcd M85049/90-17N03 | RS Americas |
38999S3 BAND RANG 17 NI | PEI-Genesis |
BACKSHELL BND LOCK ADAPTR 90 DEG SL NICKEL SIZE 17 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/90-17N03 | Newark Electronics |
Connector Accessories Right Angle Self Locking Coupling Banding Backshell Aluminum Electroless Nickel | Avnet America |
CIRCULAR MIL SPEC BACKSHELLS | TTI Europe |
Where can I find additional details, specifications and documents for a M85049/90-17N03?
Additional datasheets, footprints and schematics for M85049/90-17N03 are listed on our Part Details page. You can also find images and similar parts to M85049/90-17N03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/90-17N03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/90-17N03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/90-17N03 fall under?
The M85049/90-17N03 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/90-17N03 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/90-17N03 you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/90-17N03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/90-17N03 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Electro Enterprises, element14 and Farnell have stock available or on a lead time for M85049/90-17N03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/90-17N03 often in real-time on the comparison pages.
What if I can't find stock of M85049/90-17N03?
You can fill out our help required form which you can use to request a quote for M85049/90-17N03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.