Status: | Unknown |
---|---|
Series: | AS85049/88 |
RoHS: | Unknown |
Prices starting from US$17.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.19
|
1
in stock
|
Buy Now | |
Electro Enterprises
from US$17.18
|
1,659
in stock
|
Buy Now | |
TTI Europe
from US$19.70
|
162
in stock
|
Buy Now | |
PEI-Genesis
from US$20.29
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$28.58
|
119
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$34.44
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.71
|
27
in stock
|
Buy Now | |
Distrelec
from US$45.61
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$34.44
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$89.50
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$60.80
|
8
in stock
|
Buy Now | |
Powell Electronics
from US$319.25
|
1
in stock
|
Buy Now | |
Avnet America
from US$68.97
|
-
|
Buy Now | |
RS Americas
from US$36.70
|
-
|
Buy Now | |
element14
from US$29.66
|
-
|
Buy Now | |
Farnell
from US$26.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 7.9mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/88 |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector Accessories Straight Self Locking Coupling Banding Backshell Aluminum Electroless Nickel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Backshell |
---|---|
For Use With | MIL-DTL-38999 Series III & IV Circular Connectors |
Connector Shell Size | 11 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
38999S3 BAND STRT 11 NI | PEI-Genesis |
38999S3 Band Strt 11 Ni Rohs Compliant: Yes |Amphenol Pcd M85049/88-11N03 | Newark Electronics |
BACKSHELL | Heilind Electronics Asia |
Accessories: plug cover | Transfer Multisort Elektronik |
Amphenol Interconnect India Backshell, Nickel, 11 Size | Distrelec |
38999 III SZ 11, Band-IT B/SHELL, STR, E | RS |
Backshells, Band lock, STR, EN | Amphenol Pcd M85049/88-11N03 | RS Americas |
BACKSHELL, 180DEG, SIZE 11, ALUM ALLOY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a M85049/88-11N03?
Additional datasheets, footprints and schematics for M85049/88-11N03 are listed on our Part Details page. You can also find images and similar parts to M85049/88-11N03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/88-11N03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/88-11N03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/88-11N03 fall under?
The M85049/88-11N03 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/88-11N03 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/88-11N03 you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/88-11N03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/88-11N03 have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, PEI-Genesis, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for M85049/88-11N03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/88-11N03 often in real-time on the comparison pages.
What if I can't find stock of M85049/88-11N03?
You can fill out our help required form which you can use to request a quote for M85049/88-11N03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.