Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.17
Accessory Type | Environmental EMI/RFI Backshell |
---|---|
For Use With | MIL-DTL-38999 Series III & Series IV |
Connector Shell Size | 17 |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
STRAIN RELIEF CLAMP, 90DEG, SIZE 17/ALUM | element14 |
Backshells, Env-EMI/RFI, 90degree, CAD | Amphenol Pcd M85049/79-17W05 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/79-17W05 | Newark Electronics |
ADAPTER | Avnet America |
Where can I find additional details, specifications and documents for a M85049/79-17W05.?
Additional datasheets, footprints and schematics for M85049/79-17W05. are listed on our Part Details page. You can also find images and similar parts to M85049/79-17W05. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/79-17W05. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/79-17W05. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/79-17W05. fall under?
The M85049/79-17W05. is listed under Connectors > Connector Tools & Accessories > Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/79-17W05. when available in the Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/79-17W05. you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/79-17W05. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/79-17W05. have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, element14, Farnell and Avnet America have stock available or on a lead time for M85049/79-17W05..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/79-17W05. often in real-time on the comparison pages.
What if I can't find stock of M85049/79-17W05.?
You can fill out our help required form which you can use to request a quote for M85049/79-17W05. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.