Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Prices starting from US$51.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,597.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$332.81
|
75
in stock
|
Buy Now | |
Powell Electronics
from US$1,452.57
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$74.74
|
18
in stock
|
Buy Now | |
RS Americas
from US$74.84
|
15
in stock
|
Buy Now | |
element14
from US$62.26
|
12
in stock
|
Buy Now | |
Electro Enterprises
from US$51.47
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$74.74
|
6
in stock
|
Buy Now | |
Avnet America
from US$313.81
|
-
|
Buy Now |
Connector Shell Size | 15 |
---|---|
Cable Diameter Max | 12.7mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
Connector |Glenair M85049/79-15W04 | Newark Electronics |
Connector Accessories EMI/RFI Environmental Backshell Olive Drab Cadmium Over Electroless Nickel Finish Shell Size 15 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Environmental EMI/RFI Backshell |
---|---|
For Use With | MIL-DTL-38999 Series III & Series IV |
Connector Shell Size | 15 |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
BACKSHELL, ENVRN, EMI/RFI A850497915W04 | Heilind Electronics Asia |
Circular MIL Spec Backshells BACKSHELL ENV EMI/ RFI R/A OD CAD SZ 15 | Amphenol Pcd M85049/79-15W04 | RS Americas |
M85049/79-15W04 04P6953 | element14 |
Where can I find additional details, specifications and documents for a M85049/79-15W04?
Additional datasheets, footprints and schematics for M85049/79-15W04 are listed on our Part Details page. You can also find images and similar parts to M85049/79-15W04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/79-15W04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/79-15W04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/79-15W04 fall under?
The M85049/79-15W04 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/79-15W04 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/79-15W04 you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/79-15W04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/79-15W04 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Heilind Electronics Asia, RS Americas and element14 have stock available or on a lead time for M85049/79-15W04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/79-15W04 often in real-time on the comparison pages.
What if I can't find stock of M85049/79-15W04?
You can fill out our help required form which you can use to request a quote for M85049/79-15W04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.