Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.03
Distributor | Stock | ||
---|---|---|---|
Newark
from US$331.42
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$70.49
|
27
in stock
|
Buy Now | |
Electro Enterprises
from US$35.03
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$70.49
|
9
in stock
|
Buy Now | |
Avnet America
from US$312.51
|
-
|
Buy Now | |
RS Americas
from US$75.12
|
-
|
Buy Now |
Accessory Type | Environmental EMI/RFI Backshell |
---|---|
For Use With | MIL-DTL-38999 Series III & Series IV |
Connector Shell Size | 15 |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
| Heilind Electronics Asia |
Backshells, Env-EMI/RFI, 90degree, CAD | Amphenol Pcd M85049/79-15W02 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/79-15W02 | Newark Electronics |
Connector Accessories EMI/RFI Environmental Backshell Olive Drab Cadmium Over Electroless Nickel Finish Shell Size 15 | Avnet America |
Where can I find additional details, specifications and documents for a M85049/79-15W02.?
Additional datasheets, footprints and schematics for M85049/79-15W02. are listed on our Part Details page. You can also find images and similar parts to M85049/79-15W02. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/79-15W02. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/79-15W02. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/79-15W02. fall under?
The M85049/79-15W02. is listed under Connectors > Connector Tools & Accessories > Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/79-15W02. when available in the Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/79-15W02. you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/79-15W02. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/79-15W02. have stock available?
Authorised distributors including Heilind Electronics Asia, Electro Enterprises, Newark Electronics, Heilind Electronics and Avnet America have stock available or on a lead time for M85049/79-15W02..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/79-15W02. often in real-time on the comparison pages.
What if I can't find stock of M85049/79-15W02.?
You can fill out our help required form which you can use to request a quote for M85049/79-15W02. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.