Status: | Unknown |
---|---|
Series: | AS85049/69 Series |
RoHS: | Unknown |
Prices starting from US$6.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.98
|
1,495
in stock
|
Buy Now | |
Avnet America
from US$7.46
|
1,495
in stock
|
Buy Now | |
PEI-Genesis
from US$6.18
|
288
in stock
|
Buy Now | |
Powell Electronics
from US$206.15
|
147
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.80
|
92
in stock
|
Buy Now | |
Heilind Electronics
from US$7.80
|
30
in stock
|
Buy Now | |
element14
from US$12.40
|
29
in stock
|
Buy Now | |
Farnell
from US$11.69
|
29
in stock
|
Buy Now | |
RS Americas
from US$11.77
|
-
|
Buy Now | |
Electro Enterprises
from US$7.64
|
-
|
Buy Now | |
TTI Europe
from US$150.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 9.5mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/69 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shrink Boot Adapter |
---|---|
For Use With | MIL-DTL-38999 Series III & Series IV |
Connector Shell Size | 11 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
38999S3 STRT SHRK BLK ANOD | PEI-Genesis |
BACKSHELL | Heilind Electronics Asia |
BACKSHELL, SIZE 11, 21.59MM | element14 |
38999 III SZ 11, H/SHRINK B/SHELL, BLK | RS |
Backshells, Shrink Boot, STR, Anod. Bk | Amphenol Pcd M85049/69-11A | RS Americas |
Circular Connector Clamp, 11, 9.5 mm, Aluminium, Souriau AS85049/69 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
M85049/69-11A Rohs Compliant: No |Glenair M85049/69-11A | Newark Electronics |
Connector Accessories Shrink Boot Adapters Anodize Black | Avnet America |
SHRINK BOOT ADAPTER SZ11 | TTI Europe |
Where can I find additional details, specifications and documents for a M85049/69-11A?
Additional datasheets, footprints and schematics for M85049/69-11A are listed on our Part Details page. You can also find images and similar parts to M85049/69-11A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/69-11A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/69-11A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/69-11A fall under?
The M85049/69-11A is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/69-11A when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/69-11A you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/69-11A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/69-11A have stock available?
Authorised distributors including Newark Electronics, Avnet America, PEI-Genesis, Powell Electronics and Heilind Electronics Asia have stock available or on a lead time for M85049/69-11A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/69-11A often in real-time on the comparison pages.
What if I can't find stock of M85049/69-11A?
You can fill out our help required form which you can use to request a quote for M85049/69-11A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.