Status: | Unknown |
---|---|
Series: | AS85049/62 Series |
RoHS: | Unknown |
Connector Shell Size | 10 |
---|---|
Cable Diameter Max | 9.5mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/62 Series |
For Use With | MIL-DTL-27599 MIL-DTL-38999 Series I & II Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
Backshells, Shrink Boot, STR, CAD | Amphenol Pcd M85049/62-10W | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/62-10W | Newark Electronics |
Connector Accessories Shrink Boot Adapters Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a M85049/62-10W?
Additional datasheets, footprints and schematics for M85049/62-10W are listed on our Part Details page. You can also find images and similar parts to M85049/62-10W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/62-10W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/62-10W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/62-10W fall under?
The M85049/62-10W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/62-10W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/62-10W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/62-10W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/62-10W have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for M85049/62-10W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/62-10W often in real-time on the comparison pages.
What if I can't find stock of M85049/62-10W?
You can fill out our help required form which you can use to request a quote for M85049/62-10W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.