M85049/60-1W10 Connectors by Sunbank

CIRCULAR STRAIN RELIEF SIZE 10

Status: Unknown
Series: MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.97

Distributor Stock
Logo for RS
RS
from US$14.04
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.95
1,000
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$131.37
600
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$12.63
37
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$12.63
12
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$7.97
4
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$93.80
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.96
-
Buy Now
Logo for element14
element14
from US$10.53
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$10.22
-
Buy Now
Logo for Farnell
Farnell
from US$13.34
-
Buy Now
Logo for PEI-Genesis
PEI-Genesis
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Shell Size 10
Cable Diameter Max 18.8mm
Strain Relief Material Aluminium
Product Range MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II
For Use With MIL-DTL-26482 Series II and MIL-DTL-83723 Series I & III Circular Connectors


M85049/60-1W10 Connectors by Glenair

M85049/60-1W10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant NO

Alternative Descriptions

Connector |Glenair M85049/60-1W10 | Newark Electronics
Connector Accessories Shrink Boot Adapters Olive Drab Cadmium | Avnet America

M85049/60-1W10 Circular Connectors & Components by Souriau

Shrink Boot Adapter, Size 10, Straight, 9MM

Status: Unknown
Series: MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Shell Size 10
Cable Diameter Max 18.8mm
Strain Relief Material Aluminium
Product Range MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II
RoHS Compliant No

M85049/60-1W10 Connectors by Amphenol

Shr Boot

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant No

Alternative Descriptions

| Heilind Electronics Asia
Backshell Strain relief for Circular Mil | RS
Backshells, Shrink Boot, STR, CAD | Amphenol Pcd M85049/60-1W10 | RS Americas
SHRINK BOOT ADAPTOR, SIZE 10, ALUMINUM | element14
26482S2 B/S STRT SHRK CAD OD | PEI-Genesis
BACKSHELL SHR BOOT ADAPTR STRT OD CAD SIZE 10 | Avnet Abacus

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M85049/60-1W10?

Additional datasheets, footprints and schematics for M85049/60-1W10 are listed on our Part Details page. You can also find images and similar parts to M85049/60-1W10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M85049/60-1W10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/60-1W10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M85049/60-1W10 fall under?

The M85049/60-1W10 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to M85049/60-1W10 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/60-1W10 you can contact the distributor directly for product support, shipping queries etc.

Is the M85049/60-1W10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M85049/60-1W10 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, Heilind Electronics Asia, Heilind Electronics and Electro Enterprises have stock available or on a lead time for M85049/60-1W10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M85049/60-1W10 often in real-time on the comparison pages.

What if I can't find stock of M85049/60-1W10?

You can fill out our help required form which you can use to request a quote for M85049/60-1W10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay