Status: | Unknown |
---|---|
Series: | AS85049/53 Series |
RoHS: | Unknown |
Prices starting from US$8.34
Connector Shell Size | 12 |
---|---|
Cable Diameter Max | 12.7mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/53 Series |
For Use With | MIL-DTL-5015 MIL-DTL-26482 Series 2 AS81703 MIL-DTL-83723 Series 1 & 3 Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Circular Conn Accessory Clamping Item | Rapid Electronics |
Backshells, Tie Wrap, STR, CAD | Amphenol Pcd M85049/53-12W | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/53-12W | Newark Electronics |
QWIK-TY | Avnet America |
Where can I find additional details, specifications and documents for a M85049/53-12W?
Additional datasheets, footprints and schematics for M85049/53-12W are listed on our Part Details page. You can also find images and similar parts to M85049/53-12W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/53-12W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/53-12W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/53-12W fall under?
The M85049/53-12W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/53-12W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/53-12W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/53-12W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/53-12W have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Electro Enterprises and Avnet America have stock available or on a lead time for M85049/53-12W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/53-12W often in real-time on the comparison pages.
What if I can't find stock of M85049/53-12W?
You can fill out our help required form which you can use to request a quote for M85049/53-12W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.