Status: | Unknown |
---|---|
Series: | MIL-DTL-26482 Series 2 MIL-DTL-83723 Series II |
RoHS: | Unknown |
Prices starting from US$11.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.18
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$65.07
|
415
in stock
|
Buy Now | |
Powell Electronics
from US$237.74
|
251
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.65
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$23.91
|
74
in stock
|
Buy Now | |
Chip One Stop
from US$21.10
|
74
in stock
|
Buy Now | |
Heilind Electronics
from US$18.65
|
25
in stock
|
Buy Now | |
RS Americas
from US$14.62
|
15
in stock
|
Buy Now | |
element14
from US$15.54
|
15
in stock
|
Buy Now | |
RS
from US$24.50
|
6
in stock
|
Buy Now | |
Electro Enterprises
from US$11.73
|
-
|
Buy Now | |
TTI Europe
from US$182.02
|
-
|
Buy Now |
Connector Shell Size | 10 |
---|---|
Cable Diameter Max | 7.26mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-26482 Series 2 MIL-DTL-83723 Series II |
For Use With | Shell Size 10 Connectors |
BACKSHELL | Heilind Electronics Asia |
Backshell, Strain Relief, MIL Spec, Straight, Size 10, Olive Cadmium, Self-Lock | Amphenol Pcd M85049/52S10W | RS Americas |
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM | element14 |
Strain Relief Clamp,180°, SZ 11,Olive Dr | RS |
Status: | Unknown |
---|---|
Series: | AS85049/52 Series |
RoHS: | Unknown |
Connector Shell Size | 10 |
---|---|
Cable Diameter Max | 7.3mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/52 Series |
For Use With | MIL-DTL-5015 MIL-DTL-26482 Series 2 AS81703 MIL-DTL-83723 Series 1 & 3 Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector |Glenair M85049/52S10W | Newark Electronics |
Connector Accessory Strain Relief Aluminum | Rapid Electronics |
Where can I find additional details, specifications and documents for a M85049/52S10W?
Additional datasheets, footprints and schematics for M85049/52S10W are listed on our Part Details page. You can also find images and similar parts to M85049/52S10W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/52S10W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/52S10W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/52S10W fall under?
The M85049/52S10W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/52S10W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/52S10W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/52S10W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/52S10W have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for M85049/52S10W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/52S10W often in real-time on the comparison pages.
What if I can't find stock of M85049/52S10W?
You can fill out our help required form which you can use to request a quote for M85049/52S10W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.