Status: | Unknown |
---|---|
Series: | MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II |
RoHS: | Unknown |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.88
|
51
in stock
|
Buy Now | |
Electro Enterprises
from US$7.28
|
1,446
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
525
in stock
|
Buy Now | |
Avnet America
from US$4.22
|
525
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.59
|
441
in stock
|
Buy Now | |
Powell Electronics
from US$129.63
|
174
in stock
|
Buy Now | |
Heilind Electronics
from US$11.59
|
147
in stock
|
Buy Now | |
element14
from US$8.02
|
51
in stock
|
Buy Now | |
RS Americas
from US$8.15
|
28
in stock
|
Buy Now | |
RS
from US$22.51
|
14
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
100
in stock
|
Buy Now | |
TTI Europe
from US$6.88
|
-
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now |
Connector Shell Size | 16 |
---|---|
Cable Diameter Max | 15.9mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II |
A8504952116N BACKSHELL, SR, STRT, NICKEL, S | Heilind Electronics Asia |
CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM | element14 |
Backshell Strain Relief MIL Spec Straight Size 16 Nickel | Amphenol Pcd M85049/52-1-16N | RS Americas |
Strain Relief Clamp,180°, SZ 17,Electrol | RS |
Backshell | Amar Radio Corporation |
26482S2 C/C STRT NI | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | AS85049/52 Series |
RoHS: | Unknown |
Connector Shell Size | 16 |
---|---|
Cable Diameter Max | 15.9mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/52 Series |
For Use With | MIL-DTL-5015 MIL-DTL-26482 Series 2 AS81703 MIL-DTL-83723 Series 1 & 3 Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
M85049/52-1-16N Rohs Compliant: No |Glenair M85049/52-1-16N | Newark Electronics |
Connector Accessories Non Self Locking Strain Reliefs Aluminum Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a M85049/52-1-16N?
Additional datasheets, footprints and schematics for M85049/52-1-16N are listed on our Part Details page. You can also find images and similar parts to M85049/52-1-16N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/52-1-16N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/52-1-16N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/52-1-16N fall under?
The M85049/52-1-16N is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/52-1-16N when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/52-1-16N you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/52-1-16N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/52-1-16N have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, Heilind Electronics Asia and Powell Electronics have stock available or on a lead time for M85049/52-1-16N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/52-1-16N often in real-time on the comparison pages.
What if I can't find stock of M85049/52-1-16N?
You can fill out our help required form which you can use to request a quote for M85049/52-1-16N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.