Status: | Unknown |
---|---|
Series: | MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II |
RoHS: | Unknown |
Prices starting from US$5.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.22
|
6
in stock
|
Buy Now | |
Electro Enterprises
from US$6.97
|
932
in stock
|
Buy Now | |
PEI-Genesis
from US$7.44
|
267
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.36
|
208
in stock
|
Buy Now | |
TTI Europe
from US$6.96
|
108
in stock
|
Buy Now | |
Heilind Electronics
from US$12.36
|
69
in stock
|
Buy Now | |
RS Americas
from US$9.93
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$11.00
|
36
in stock
|
Buy Now | |
Powell Electronics
from US$12.98
|
20
in stock
|
Buy Now | |
Avnet America
from US$5.31
|
12
in stock
|
Buy Now | |
element14
from US$117.41
|
10
in stock
|
Buy Now | |
Farnell
from US$116.98
|
10
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 14 |
---|---|
Cable Diameter Max | 8.92mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II |
For Use With | MIL-DTL-38999 Series III and IV Connectors |
26482S2 C/C STRT CAD OD | PEI-Genesis |
BACKSHELL,SR,STRT,OD CAD, SIZE 14 | Heilind Electronics Asia |
Backshell Strain Relief MIL Spec Straight Size 14 Olive Cadmium | Amphenol Pcd M85049/52-1-14W | RS Americas |
Circular Strain Relief, Size 14 Aluminium | Newark Electronics |
Backshell Strain relief for Circular Mil | RS |
BACK SHELL | Amar Radio Corporation |
SUBMINIATURE CYLINDRICAL CONNECTORS | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II |
RoHS: | Unknown |
Connector Shell Size | 14 |
---|---|
Cable Diameter Max | 12.1mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II |
For Use With | MIL-DTL-5015 Crimp MIL-DTL-26482 Series 2 AS81703 Series 3 MIL-DTL-83723 Series 1 & 3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector Accessories Non Self Locking Strain Reliefs Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America |
STRAIN RELIEF, SZ 14, 12.1MM, ALUM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M85049/52-1-14W?
Additional datasheets, footprints and schematics for M85049/52-1-14W are listed on our Part Details page. You can also find images and similar parts to M85049/52-1-14W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/52-1-14W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/52-1-14W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/52-1-14W fall under?
The M85049/52-1-14W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/52-1-14W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/52-1-14W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/52-1-14W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/52-1-14W have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, Heilind Electronics Asia, TTI Europe and Heilind Electronics have stock available or on a lead time for M85049/52-1-14W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/52-1-14W often in real-time on the comparison pages.
What if I can't find stock of M85049/52-1-14W?
You can fill out our help required form which you can use to request a quote for M85049/52-1-14W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.